AVX Corporation Tantalum Capacitors F921C225MPA

Description
2.2µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921C225MPAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921C225MPAAVX-ND
Tantalum Capacitors F921C225MPAAVX-ND
2.2µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

2.2µF Molded Tantalum Capacitors 16V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 16V 12 Ohm Capacitor
59-F921C225MPA
SMD 2.2uF 16V 12 Ohm Capacitor 59-F921C225MPA
Cap Tant Solid 2.2uF 16V P CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 12 Ohm 125°C T/R Product overview: F921C225MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C225MPA can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 16V P CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 12 Ohm 125°C T/R Product overview: F921C225MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C225MPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F921C225MPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921C225MPA
Capacitors - Tantalum Capacitors F921C225MPA
CAP TANT 2.2UF 20% 16V 0805

CAP TANT 2.2UF 20% 16V 0805

Supplier's Site
CAP TANT 2.2UF 20% 16V 0805 - 66-F921C225MPA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 2.2UF 20% 16V 0805
66-F921C225MPA
CAP TANT 2.2UF 20% 16V 0805 66-F921C225MPA
CAP TANT 2.2UF 20% 16V 0805

CAP TANT 2.2UF 20% 16V 0805

Supplier's Site
Tantalum Capacitors - F921C225MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921C225MPA
Tantalum Capacitors F921C225MPA
CAP TANT 2.2UF 20% 16V 0805

CAP TANT 2.2UF 20% 16V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F921C225MPAAVX-ND 59-F921C225MPA F921C225MPA 66-F921C225MPA F921C225MPA
Product Name Tantalum Capacitors SMD 2.2uF 16V 12 Ohm Capacitor Capacitors - Tantalum Capacitors CAP TANT 2.2UF 20% 16V 0805 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-2677-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details