CAP ALUM 33UF 20% 50V RADIAL
Al Lytic Cap, Radial HD Series, 105C
CAP ALUM 33UF 20% 50V RADIAL
| Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 590-EEU-HD1H330B | 49W7521 | EEU-HD1H330B |
| Product Name | CAP ALUM 33UF 20% 50V RADIAL | Al Lytic Cap, Radial Hd Series, 105C Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Electrostatic Capacitors | ALUMINUM (WET) |