ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 220UF 20% 100V RADIAL
CAP ALUM 220UF 20% 100V RADIAL
| Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 02M8437 | 590-EEU-FC2A221 | EEU-FC2A221 |
| Product Name | Aluminum Electrolytic Capacitor, 220Uf, 100V, 20%, Radial; Capacitance Panasonic | CAP ALUM 220UF 20% 100V RADIAL | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Features | Polarized | Polarized | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |