CAP ALUM 47UF 20% 63V RADIAL
CAP ALUM 47UF 20% 63V RADIAL
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 590-EEU-EB1J470 | EEU-EB1J470 |
| Product Name | CAP ALUM 47UF 20% 63V RADIAL | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Electrostatic Capacitors | ALUMINUM (WET) |