AVX Corporation Tantalum Capacitors F931V105MAA

Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8330-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8330-1-ND
Tantalum Capacitors 478-8330-1-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8330-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8330-6-ND
Tantalum Capacitors 478-8330-6-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8330-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8330-2-ND
Tantalum Capacitors 478-8330-2-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 35V 7.5 Ohm Capacitor
59-F931V105MAA
SMD 1uF 35V 7.5 Ohm Capacitor 59-F931V105MAA
Cap Tant Solid 1uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: F931V105MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V105MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: F931V105MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V105MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Μf, 35V, 20% Rohs Compliant Kyocera Avx - 55AC2276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 35V, 20% Rohs Compliant Kyocera Avx
55AC2276
Cap, 1Μf, 35V, 20% Rohs Compliant Kyocera Avx 55AC2276
CAP, 1µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 1µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - F931V105MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V105MAA
Tantalum Capacitors F931V105MAA
CAP TANT 1UF 20% 35V 1206

CAP TANT 1UF 20% 35V 1206

Supplier's Site Datasheet
CAP TANT 1UF 20% 35V 1206 - 66-F931V105MAA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1UF 20% 35V 1206
66-F931V105MAA
CAP TANT 1UF 20% 35V 1206 66-F931V105MAA
CAP TANT 1UF 20% 35V 1206

CAP TANT 1UF 20% 35V 1206

Supplier's Site
Capacitors - Tantalum Capacitors - F931V105MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931V105MAA
Capacitors - Tantalum Capacitors F931V105MAA
CAP TANT 1UF 20% 35V 1206

CAP TANT 1UF 20% 35V 1206

Supplier's Site
Tantalum Capacitors - F931V105MAA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F931V105MAA
Tantalum Capacitors F931V105MAA
CAP TANT 1UF 20% 35V 1206

CAP TANT 1UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8330-1-ND 478-8330-6-ND 59-F931V105MAA 55AC2276 F931V105MAA 66-F931V105MAA F931V105MAA F931V105MAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 35V 7.5 Ohm Capacitor Cap, 1Μf, 35V, 20% Rohs Compliant Kyocera Avx Tantalum Capacitors CAP TANT 1UF 20% 35V 1206 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 106NPS050MEL - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers