4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm @ 100kHz
Cap Tant Solid 4.7uF 25V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: F931E475KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931E475KAA can be used for catalog matching and distributor lookup.
CAP TANT 4.7UF 10% 25V 1206
CAP TANT 4.7UF 10% 25V 1206
CAP TANT 4.7UF 10% 25V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8321-2-ND | 478-8321-6-ND | 59-F931E475KAA | F931E475KAA | 66-F931E475KAA | F931E475KAA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 4.7uF 25V 4 Ohm Capacitor | Tantalum Capacitors | CAP TANT 4.7UF 10% 25V 1206 | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |