Taiyo Yuden Co., Ltd. Ceramic Capacitors EMF325B7474KNHT

Description
0.47µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-6474-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6474-2-ND
Ceramic Capacitors 587-6474-2-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - EMF325B7474KNHT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
EMF325B7474KNHT
Capacitors - Ceramic Capacitors EMF325B7474KNHT
CAP CER 0.47UF 16V X7R 1210

CAP CER 0.47UF 16V X7R 1210

Supplier's Site
CAP, MLCC, 1210/3225, 16V, X7R, - 782-EMF325B7474KNHT - Utmel Electronic Limited
Hong Kong, China
CAP, MLCC, 1210/3225, 16V, X7R,
782-EMF325B7474KNHT
CAP, MLCC, 1210/3225, 16V, X7R, 782-EMF325B7474KNHT
CAP, MLCC, 1210/3225, 16V, X7R,

CAP, MLCC, 1210/3225, 16V, X7R,

Supplier's Site
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden - 41AH6959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden
41AH6959
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden 41AH6959
CAP, AEC-Q200, 0.47UF, 16V, MLCC, 1210; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.47UF, 16V, MLCC, 1210; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden - 41AH6960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden
41AH6960
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden 41AH6960
CAP, AEC-Q200, 0.47UF, 16V, MLCC, 1210; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.47UF, 16V, MLCC, 1210; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-6474-2-ND EMF325B7474KNHT 782-EMF325B7474KNHT 41AH6959
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors CAP, MLCC, 1210/3225, 16V, X7R, Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 1210; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers