Cap Tant Solid 22uF 6.3V P CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 5 Ohm 125°C T/R Product overview: F920J226MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F920J226MPA can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
22µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
CAP TANT 22UF 20% 6.3V 0805
CAP TANT 22UF 20% 6.3V 0805
CAP TANT 22UF 20% 6.3V 0805
CAP TANT 22UF 20% 6.3V 0805
CAP, 22µF, 6.3V, 20%; Capacitance:22µF; Voltage Rating:6.3V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:F92 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F920J226MPA | 478-8119-2-ND | 478-8119-6-ND | F920J226MPA | 66-F920J226MPA | F920J226MPA | F920J226MPA | 55AC2222 |
| Product Name | SMD 22uF 6.3V 5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 22UF 20% 6.3V 0805 | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 22Μf, 6.3V, 20%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |