EEU-FR Series 35 V 270 uF ? 8 x 15 mm LS=3.5 mm 105 °C Low ESR Electrolytic
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 35V, 20%, RADIAL; Capacitance:270µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
CAP ALUM 270UF 20% 35V RADIAL
| Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 590-EEU-FR1V271L | 74R3460 | EEU-FR1V271L |
| Product Name | EEU-FR Series 35 V 270 uF ? 8 x 15 mm LS=3.5 mm 105 °C Low ESR Electrolytic | Aluminum Electrolytic Capacitor, 270Uf, 35V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 35 volts | 35 volts | 35 volts |
| Lead Style | Radial | Radial |