22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz
CAP TANT 22UF 10% 25V 2917
CAP TANT 22UF 10% 25V 2917
CAP TANT 22UF 10% 25V 2917
| DigiKey | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8313-2-ND | 478-8313-6-ND | 66-F931E226KNC | F931E226KNC | F931E226KNC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 22UF 10% 25V 2917 | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |