EEU-EB Series 50 V 22 uF ? 5 x 11 mm LS=2 mm 105 °C High Ripple Electrolytic
CAP ALUM 22UF 20% 50V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 50V, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 590-EEU-EB1H220S | EEU-EB1H220S | 83T7023 |
| Product Name | EEU-EB Series 50 V 22 uF ? 5 x 11 mm LS=2 mm 105 °C High Ripple Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 22Uf, 20%, 50V, Radial; Capacitance Panasonic |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts |
| Lead Style | Radial | Radial |