CAP ALUM HYB 220UF 20% 35V SMD
Aluminum Organic Polymer Capacitors 35VDC 220uF 20% AEC-Q200
Capacitor Aluminum Polymer 220uF 20% 35V 2-Pin Surface Mount Paper T/R
CAP ALUM POLY HYB 220UF 35V SMD
CAP ALUM POLY HYB 220UF 35V SMD
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZA1V221P | EEH-ZA1V221P | 590-EEH-ZA1V221P | EEH-ZA1V221P | EEH-ZA1V221P |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitor Aluminum Polymer 220uF 20% 35V 2-Pin Surface Mount Paper T/R | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Technology | Single-Layer | Film Capacitors | |||
| Applications | Automotive; Automotive | Automotive | |||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) |