Panasonic AL LYTIC, RADIAL, 6.3VDC, 3300UF EEU-FK0J332

Description
AL LYTIC, RADIAL, 6.3VDC, 3300UF
Datasheet
Description
AL LYTIC, RADIAL, 6.3VDC, 3300UF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AL LYTIC, RADIAL, 6.3VDC, 3300UF - 590-EEU-FK0J332 - Utmel Electronic Limited
Hong Kong, China
AL LYTIC, RADIAL, 6.3VDC, 3300UF
590-EEU-FK0J332
AL LYTIC, RADIAL, 6.3VDC, 3300UF 590-EEU-FK0J332
AL LYTIC, RADIAL, 6.3VDC, 3300UF

AL LYTIC, RADIAL, 6.3VDC, 3300UF

Supplier's Site
Cap, 3300Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 03AH6932 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
03AH6932
Cap, 3300Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 03AH6932
CAP, 3300UF, 6.3V, ALU ELEC, RADIAL; Capacitance:3300µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 3300UF, 6.3V, ALU ELEC, RADIAL; Capacitance:3300µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FK0J332 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FK0J332
Capacitors - Aluminum Electrolytic Capacitors EEU-FK0J332
CAP ALUM 3300UF 20% 6.3V RADIAL

CAP ALUM 3300UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEU-FK0J332 03AH6932 EEU-FK0J332
Product Name AL LYTIC, RADIAL, 6.3VDC, 3300UF Cap, 3300Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers