Nichicon (America) Corporation CAP TANT 33UF 6.3V 20% 1206 F930J336MAA

Description
CAP TANT 33UF 6.3V 20% 1206
Datasheet
Description
CAP TANT 33UF 6.3V 20% 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP TANT 33UF 6.3V 20% 1206 - 555-F930J336MAA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 6.3V 20% 1206
555-F930J336MAA
CAP TANT 33UF 6.3V 20% 1206 555-F930J336MAA
CAP TANT 33UF 6.3V 20% 1206

CAP TANT 33UF 6.3V 20% 1206

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
F930J336MAA
Capacitors >> Tantalum Capacitors F930J336MAA
33uF 6.3V 2.5Ω@100kHz ±20% 1206 Tantalum Capacitors ROHS

33uF 6.3V 2.5Ω@100kHz ±20% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Cap, Tantalum, 33Uf, 6.3V, Case A; Capacitance Avx/nichicon - 82AC9104 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 33Uf, 6.3V, Case A; Capacitance Avx/nichicon
82AC9104
Cap, Tantalum, 33Uf, 6.3V, Case A; Capacitance Avx/nichicon 82AC9104
CAP, TANTALUM, 33UF, 6.3V, CASE A; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:173mA RoHS Compliant: Yes

CAP, TANTALUM, 33UF, 6.3V, CASE A; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:173mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,33Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Avx/nichicon - 49H8760 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Avx/nichicon
49H8760
Capacitor,33Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Avx/nichicon 49H8760
Capacitor,33uF,6.3VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,33uF,6.3VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 555-F930J336MAA F930J336MAA 82AC9104 49H8760
Product Name CAP TANT 33UF 6.3V 20% 1206 Capacitors >> Tantalum Capacitors Cap, Tantalum, 33Uf, 6.3V, Case A; Capacitance Avx/nichicon Capacitor,33Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Avx/nichicon
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Electrostatic Capacitors TANTALUM (DRY/SOLID)
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details