CAP ALUM 47UF 20% 25V RADIAL
Cap Aluminum Lytic 47uF 25V 20% (5 X 11mm) Radial 5mm 280mA 5000h 105C Ammo Pack
CAP ALUM 47UF 20% 25V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FR1E470B | 590-EEU-FR1E470B | EEU-FR1E470B | 49W7424 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Cap Aluminum Lytic 47uF 25V 20% (5 X 11mm) Radial 5mm 280mA 5000h 105C Ammo Pack | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin |
| Technology | Single-Layer | Film Capacitors | ||
| Applications | General Purpose; General Purpose | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |