Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328529-EEE-TPV470XA
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive, High Temperature Reflow
Height - Seated (Max): 0.303" (7.70mm)
Standard Package: 900
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4932CT,PCE4932TR,
Base Product Number: EEE-TPV
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 128.1 mA @ 120 Hz
Ripple Current @ High Frequency: 197 mA @ 100 kHz
47uF 35V 20% Aluminum Electrolytic Capacitor, 125°C, SMD Product overview: EEE-TPV470XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TPV470XAP can be used for catalog matching and distributor lookup.
CAP ALUM 47UF 20% 35V SMD
CAP ALUM 47UF 20% 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1328529-EEE-TPV470XAP | 58-EEE-TPV470XAP | EEE-TPV470XAP | 590-EEE-TPV470XAP | 01X1107 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 47uF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 47UF 20% 35V SMD | Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |