Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM1555C1H151FA16D

Description
Murata GCM1555C1H151FA16D
Request a Quote Datasheet
Description
Murata GCM1555C1H151FA16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477791P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477791P
MLCCs - Multilayer Ceramic Capacitors 2477791P
Murata GCM1555C1H151FA16D

Murata GCM1555C1H151FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477791 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477791
MLCCs - Multilayer Ceramic Capacitors 2477791
Murata GCM1555C1H151FA16D

Murata GCM1555C1H151FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477790 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477790
MLCCs - Multilayer Ceramic Capacitors 2477790
Murata GCM1555C1H151FA16D

Murata GCM1555C1H151FA16D

Supplier's Site
Singapore, Singapore
150PF 50V Capacitor
60-GCM1555C1H151FA16D
150PF 50V Capacitor 60-GCM1555C1H151FA16D
CAP CER 150PF 50V C0G/NP0 0402 Product overview: GCM1555C1H151FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H151FA16 D can be used for catalog matching and distributor lookup.

CAP CER 150PF 50V C0G/NP0 0402 Product overview: GCM1555C1H151FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H151FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM1555C1H151FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H151FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H151FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H151FA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H151FA16D
50V 150pF ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 150pF ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H151FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H151FA16D
Ceramic Capacitors GCM1555C1H151FA16D
CAP CER 150PF 50V C0G/NP0 0402

CAP CER 150PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap Ceramic 150pF 50V C0G 1% Pad SMD 0402 125C Automotive T/R - 535-GCM1555C1H151FA16D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 150pF 50V C0G 1% Pad SMD 0402 125C Automotive T/R
535-GCM1555C1H151FA16D
Cap Ceramic 150pF 50V C0G 1% Pad SMD 0402 125C Automotive T/R 535-GCM1555C1H151FA16D
Cap Ceramic 150pF 50V C0G 1% Pad SMD 0402 125C Automotive T/R

Cap Ceramic 150pF 50V C0G 1% Pad SMD 0402 125C Automotive T/R

Supplier's Site
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4702 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4702
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4702
CAP, AEC-Q200, 150PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 150PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477791P 60-GCM1555C1H151FA16D 490-GCM1555C1H151FA16DDKR-ND 490-GCM1555C1H151FA16DCT-ND GCM1555C1H151FA16D GCM1555C1H151FA16D 535-GCM1555C1H151FA16D 92AH4702
Product Name MLCCs - Multilayer Ceramic Capacitors 150PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap Ceramic 150pF 50V C0G 1% Pad SMD 0402 125C Automotive T/R Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details