CAP ALUM 220UF 20% 35V RADIAL
Al Lytic Cap, Radial FM Series, Low ESR RoHS Compliant: Yes
CAP ALUM 220UF 20% 35V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FM1V221LJ | 49W7352 | 590-EEU-FM1V221LJ |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic | CAP ALUM 220UF 20% 35V RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized |