Kyocera Corporation SMD 10uF 6.3V 3 Ohm Capacitor F930J106KAA

Description
Cap Tant Solid 10uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: F930J106KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J106KAA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 10uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: F930J106KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J106KAA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F930J106KAA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10OºF and a rated voltage of 6.3V. It is designed in a standard J-lead surface mount package with dimensions of 3.20mm x 1.60mm x 1.60mm. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±10% at 120Hz and a maximum leakage current of 0.01CV or 0.5OºA at 20°C, increasing to 0.1CV or 5OºA at 85°C. The capacitor is compliant with the RoHS3 directive and is 100% surge current tested, making it suitable for low power DC/DC applications. The product is also characterized by a maximum capacitance change of +15% at +125°C and a dissipation factor that can be referenced in the datasheet.

Datasheet Summary
Powered by GS/AI

The F930J106KAA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10OºF and a rated voltage of 6.3V. It is designed in a standard J-lead surface mount package with dimensions of 3.20mm x 1.60mm x 1.60mm. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±10% at 120Hz and a maximum leakage current of 0.01CV or 0.5OºA at 20°C, increasing to 0.1CV or 5OºA at 85°C. The capacitor is compliant with the RoHS3 directive and is 100% surge current tested, making it suitable for low power DC/DC applications. The product is also characterized by a maximum capacitance change of +15% at +125°C and a dissipation factor that can be referenced in the datasheet.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 6.3V 3 Ohm Capacitor
59-F930J106KAA
SMD 10uF 6.3V 3 Ohm Capacitor 59-F930J106KAA
Cap Tant Solid 10uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: F930J106KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J106KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 6.3V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: F930J106KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J106KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8150-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8150-2-ND
Tantalum Capacitors 478-8150-2-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8150-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8150-6-ND
Tantalum Capacitors 478-8150-6-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8150-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8150-1-ND
Tantalum Capacitors 478-8150-1-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F930J106KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F930J106KAA
Tantalum Capacitors F930J106KAA
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site Datasheet
Cap, 10Μf, 6.3V, 10% Rohs Compliant Kyocera Avx - 55AC2227 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 6.3V, 10% Rohs Compliant Kyocera Avx
55AC2227
Cap, 10Μf, 6.3V, 10% Rohs Compliant Kyocera Avx 55AC2227
CAP, 10µF, 6.3V, 10% ROHS COMPLIANT: YES

CAP, 10µF, 6.3V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP TANT 10UF 10% 6.3V 1206 - 66-F930J106KAA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 10% 6.3V 1206
66-F930J106KAA
CAP TANT 10UF 10% 6.3V 1206 66-F930J106KAA
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F930J106KAA 478-8150-2-ND 478-8150-6-ND F930J106KAA 55AC2227 66-F930J106KAA
Product Name SMD 10uF 6.3V 3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 10Μf, 6.3V, 10% Rohs Compliant Kyocera Avx CAP TANT 10UF 10% 6.3V 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX151M500A012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details