Panasonic CAP ALUM POLY 180UF 20% 4V SMD EEF-CX0G181R

Description
CAP ALUM POLY 180UF 20% 4V SMD
Datasheet
Description
CAP ALUM POLY 180UF 20% 4V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP ALUM POLY 180UF 20% 4V SMD - 590-EEF-CX0G181R - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 180UF 20% 4V SMD
590-EEF-CX0G181R
CAP ALUM POLY 180UF 20% 4V SMD 590-EEF-CX0G181R
CAP ALUM POLY 180UF 20% 4V SMD

CAP ALUM POLY 180UF 20% 4V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 180Uf, 4V, 20%, Smd, Full Reel; Capacitance Panasonic - 01X1133 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 180Uf, 4V, 20%, Smd, Full Reel; Capacitance Panasonic
01X1133
Aluminum Electrolytic Capacitor, 180Uf, 4V, 20%, Smd, Full Reel; Capacitance Panasonic 01X1133
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 4V, 20%, SMD, FULL REEL; Capacitance:180µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 4V, 20%, SMD, FULL REEL; Capacitance:180µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CX0G181R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CX0G181R
Capacitors - Aluminum - Polymer Capacitors EEF-CX0G181R
CAP ALUM POLY 180UF 20% 4V SMD

CAP ALUM POLY 180UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CX0G181R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CX0G181R
Aluminum - Polymer Capacitors EEF-CX0G181R
CAP ALUM POLY 180UF 20% 4V SMD

CAP ALUM POLY 180UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 590-EEF-CX0G181R 01X1133 EEF-CX0G181R EEF-CX0G181R
Product Name CAP ALUM POLY 180UF 20% 4V SMD Aluminum Electrolytic Capacitor, 180Uf, 4V, 20%, Smd, Full Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 180 microF 180 microF 180 microF 180 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers