Cap Tant Solid 10uF 16V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: F931C106KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C106KBA can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm @ 100kHz
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm @ 100kHz
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm @ 100kHz
CAP TANT 10UF 10% 16V 1411
CAP TANT 10UF 10% 16V 1411
CAP TANT 10UF 10% 16V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931C106KBA | 478-8236-2-ND | 478-8236-6-ND | 66-F931C106KBA | F931C106KBA | F931C106KBA |
| Product Name | SMD 10uF 16V 2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 10UF 10% 16V 1411 | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |