X2 Film Capacitor 0.1uF 310VAC PET Radial 15mm 110C Product overview: F17724102200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17724102200 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360477-F17724102200
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: F1772
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0060
Capacitance: 0.1 µF
Tolerance: ±20%
Ratings: X2
Applications: EMI, RFI Suppression
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm)
Height - Seated (Max): 0.472" (12.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Dielectric Material: Polyester, Metallized
0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial
X2-MKT Capacitor 100nF 310V 15mm
X2-MKT Capacitor 100nF 310V 15mm
X2-MKT Capacitor 100nF 310V 15mm
Film Capacitors .1uF 310Vac 20% X2
CAP FILM 0.1UF 20% 630VDC RADIAL
CAP FILM 0.1UF 20% 630VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-F17724102200 | 1360477-F17724102200 | BC5121-ND | 148474 | 148474P | 1731398 | 886-F17724102200 | F17724102200 | F17724102200 |
| Product Name | 0.1uF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors .1uF 310Vac 20% X2 | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | 110 C (230 F) | 110 C (230 F) | 110 C (230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |