United Chemi-Con, Inc. 1800uF 35V 2.35A Capacitor ELXY350ELL182ML30S

Description
1800uF 35V Aluminum Electrolytic Capacitor, Radial, 2.35A Product overview: ELXY350ELL182ML30S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 35V, 2.35A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 35V, 2.35A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXY350ELL182ML30 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1800uF 35V Aluminum Electrolytic Capacitor, Radial, 2.35A Product overview: ELXY350ELL182ML30S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 35V, 2.35A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 35V, 2.35A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXY350ELL182ML30 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1800uF 35V 2.35A Capacitor
58-ELXY350ELL182ML30S
1800uF 35V 2.35A Capacitor 58-ELXY350ELL182ML30S
1800uF 35V Aluminum Electrolytic Capacitor, Radial, 2.35A Product overview: ELXY350ELL182ML30S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 35V, 2.35A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 35V, 2.35A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXY350ELL182ML30 S can be used for catalog matching and distributor lookup.

1800uF 35V Aluminum Electrolytic Capacitor, Radial, 2.35A Product overview: ELXY350ELL182ML30S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uF, 35V, 2.35A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800uF, 35V, 2.35A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ELXY350ELL182ML30S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1202-ELXY350ELL182ML30S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-ELXY350ELL182ML30S
Aluminum Electrolytic Capacitors 1202-ELXY350ELL182ML30S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-1828-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1828-ND
Aluminum Electrolytic Capacitors 565-1828-ND
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358214-ELXY350ELL182ML30S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358214-ELXY350ELL182ML30S
Capacitors - Aluminum Electrolytic Capacitors 1358214-ELXY350ELL182ML30S
Win Source Part Number: 1358214-ELXY350ELL18 2ML30S Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: United Chemi-Con Series: LXY Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1800 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 8000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 1.41 A @ 120 Hz Ripple Current @ High Frequency: 2.35 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 1.240" (31.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 25 mOhms

Win Source Part Number: 1358214-ELXY350ELL182ML30S
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: LXY
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1800 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 8000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 1.41 A @ 120 Hz
Ripple Current @ High Frequency: 2.35 A @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 1.240" (31.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 25 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitor 1800Uf, 35V, 20%, Radial; Capacitance United Chemi-Con - 23K4102 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1800Uf, 35V, 20%, Radial; Capacitance United Chemi-Con
23K4102
Aluminum Electrolytic Capacitor 1800Uf, 35V, 20%, Radial; Capacitance United Chemi-Con 23K4102
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 35V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 35V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
1800uF -55℃~+105℃ 35V 16mm 30mm 25mΩ 7.5mm ±20% 1.41A@120Hz 8000hrs@105℃ Straight,D16xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS - 17554-ELXY350ELL182ML30S - Utmel Electronic Limited
Hong Kong, China
1800uF -55℃~+105℃ 35V 16mm 30mm 25mΩ 7.5mm ±20% 1.41A@120Hz 8000hrs@105℃ Straight,D16xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS
17554-ELXY350ELL182ML30S
1800uF -55℃~+105℃ 35V 16mm 30mm 25mΩ 7.5mm ±20% 1.41A@120Hz 8000hrs@105℃ Straight,D16xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS 17554-ELXY350ELL182ML30S
1800uF -55℃~+105℃ 35V 16mm 30mm 25mΩ 7.5mm ±20% 1.41A@120Hz 8000hrs@105℃ Straight,D16xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS

1800uF -55℃~+105℃ 35V 16mm 30mm 25mΩ 7.5mm ±20% 1.41A@120Hz 8000hrs@105℃ Straight,D16xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELXY350ELL182ML30S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ELXY350ELL182ML30S
Capacitors - Aluminum Electrolytic Capacitors ELXY350ELL182ML30S
CAP ALUM 1800UF 20% 35V RADIAL

CAP ALUM 1800UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-ELXY350ELL182ML30S 1202-ELXY350ELL182ML30S 565-1828-ND 1358214-ELXY350ELL182ML30S 23K4102 17554-ELXY350ELL182ML30S ELXY350ELL182ML30S
Product Name 1800uF 35V 2.35A Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1800Uf, 35V, 20%, Radial; Capacitance United Chemi-Con 1800uF -55℃~+105℃ 35V 16mm 30mm 25mΩ 7.5mm ±20% 1.41A@120Hz 8000hrs@105℃ Straight,D16xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers