United Chemi-Con, Inc. SMD 10uF 35V Capacitor EMZA350ADA100MD61G

Description
10uF 35V Aluminum Electrolytic Capacitor, 105°C, 20% Tol, SMD Product overview: EMZA350ADA100MD61G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA350ADA100MD61 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 35V Aluminum Electrolytic Capacitor, 105°C, 20% Tol, SMD Product overview: EMZA350ADA100MD61G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA350ADA100MD61 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 35V Capacitor
58-EMZA350ADA100MD61G
SMD 10uF 35V Capacitor 58-EMZA350ADA100MD61G
10uF 35V Aluminum Electrolytic Capacitor, 105°C, 20% Tol, SMD Product overview: EMZA350ADA100MD61G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA350ADA100MD61 G can be used for catalog matching and distributor lookup.

10uF 35V Aluminum Electrolytic Capacitor, 105°C, 20% Tol, SMD Product overview: EMZA350ADA100MD61G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMZA350ADA100MD61G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
-55℃~+105℃ 2000hrs@105℃ 10uF 5.8mm 35V 4mm 90mA@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS - 17554-EMZA350ADA100MD61G - Utmel Electronic Limited
Hong Kong, China
-55℃~+105℃ 2000hrs@105℃ 10uF 5.8mm 35V 4mm 90mA@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
17554-EMZA350ADA100MD61G
-55℃~+105℃ 2000hrs@105℃ 10uF 5.8mm 35V 4mm 90mA@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS 17554-EMZA350ADA100MD61G
-55℃~+105℃ 2000hrs@105℃ 10uF 5.8mm 35V 4mm 90mA@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

-55℃~+105℃ 2000hrs@105℃ 10uF 5.8mm 35V 4mm 90mA@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Aluminum Electrolytic Capacitor 10Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con - 57P6334 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con
57P6334
Aluminum Electrolytic Capacitor 10Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con 57P6334
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 35V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 35V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EMZA350ADA100MD61G 17554-EMZA350ADA100MD61G 57P6334
Product Name SMD 10uF 35V Capacitor -55℃~+105℃ 2000hrs@105℃ 10uF 5.8mm 35V 4mm 90mA@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS Aluminum Electrolytic Capacitor 10Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713247 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details