TDK U.S.A. Corporation Ceramic Capacitors FG16X7R1E106KRT06

Description
10µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173156-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173156-3-ND
Ceramic Capacitors 445-173156-3-ND
10µF ±10% 25V Ceramic Capacitor X7R Radial

10µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173156-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173156-1-ND
Ceramic Capacitors 445-173156-1-ND
10µF ±10% 25V Ceramic Capacitor X7R Radial

10µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427563 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427563
MLCCs - Multilayer Ceramic Capacitors 2427563
TDK FG16X7R1E106KRT06

TDK FG16X7R1E106KRT06

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427562 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427562
MLCCs - Multilayer Ceramic Capacitors 2427562
MLCC - Leaded 25V 10uF X7R 10% 2.5mm

MLCC - Leaded 25V 10uF X7R 10% 2.5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427563P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427563P
MLCCs - Multilayer Ceramic Capacitors 2427563P
MLCC - Leaded 25V 10uF X7R 10% 2.5mm

MLCC - Leaded 25V 10uF X7R 10% 2.5mm

Supplier's Site
CAP CER 10UF 25V X7R RADIAL - 769-FG16X7R1E106KRT06 - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 25V X7R RADIAL
769-FG16X7R1E106KRT06
CAP CER 10UF 25V X7R RADIAL 769-FG16X7R1E106KRT06
CAP CER 10UF 25V X7R RADIAL

CAP CER 10UF 25V X7R RADIAL

Supplier's Site
Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 71AH4107 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
71AH4107
Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 71AH4107
CAP, 10UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - FG16X7R1E106KRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG16X7R1E106KRT06
Ceramic Capacitors FG16X7R1E106KRT06
CAP CER 10UF 25V X7R RADIAL

CAP CER 10UF 25V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-173156-3-ND 2427563 2427562 769-FG16X7R1E106KRT06 71AH4107 FG16X7R1E106KRT06
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 10UF 25V X7R RADIAL Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose Automotive Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details