Panasonic Aluminium Capacitors EEUFK0J102L

Description
FK radial elec cap 1000uF 6.3V
Request a Quote Datasheet
Description
FK radial elec cap 1000uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571044
Aluminium Capacitors 571044
FK radial elec cap 1000uF 6.3V

FK radial elec cap 1000uF 6.3V

Supplier's Site
Aluminium Capacitors - 571044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571044P
Aluminium Capacitors 571044P
FK ELEC CAP 1000UF 6.3V

FK ELEC CAP 1000UF 6.3V

Supplier's Site
Aluminium Capacitors - 1071082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071082
Aluminium Capacitors 1071082
FK radial elec cap 1000uF 6.3V

FK radial elec cap 1000uF 6.3V

Supplier's Site
PANASONIC ELECTRONIC COMPONENTS EEUFK0J102L Electrolytic Capacitor, 1000 F, 6.3 V, FK Series,20%, Radial Leaded, 8 mm - 590-EEUFK0J102L - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS EEUFK0J102L Electrolytic Capacitor, 1000 F, 6.3 V, FK Series,20%, Radial Leaded, 8 mm
590-EEUFK0J102L
PANASONIC ELECTRONIC COMPONENTS EEUFK0J102L Electrolytic Capacitor, 1000 F, 6.3 V, FK Series,20%, Radial Leaded, 8 mm 590-EEUFK0J102L
PANASONIC ELECTRONIC COMPONENTS EEUFK0J102L Electrolytic Capacitor, 1000 F, 6.3 V, FK Series,20%, Radial Leaded, 8 mm

PANASONIC ELECTRONIC COMPONENTS EEUFK0J102L Electrolytic Capacitor, 1000 F, 6.3 V, FK Series,20%, Radial Leaded, 8 mm

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 32R8950 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 6.3V, 20%, Radial; Capacitance Panasonic
32R8950
Aluminum Electrolytic Capacitor 1000Uf, 6.3V, 20%, Radial; Capacitance Panasonic 32R8950
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 6.3V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 6.3V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 571044 571044P 590-EEUFK0J102L 32R8950
Product Name Aluminium Capacitors Aluminium Capacitors PANASONIC ELECTRONIC COMPONENTS EEUFK0J102L Electrolytic Capacitor, 1000 F, 6.3 V, FK Series,20%, Radial Leaded, 8 mm Aluminum Electrolytic Capacitor 1000Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX123M035A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers