Al Lytic SP Cap, SX Series SMT, Pb-Free RoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 6.3V SMD
CAP ALUM POLY 180UF 20% 6.3V SMD
Aluminum Organic Polymer Capacitors 6.3Vdc 180uF
CAP ALUM POLY 180UF 20% 6.3V SMD
| Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 66Y6656 | 590-EEF-SX0J181ER | EEF-SX0J181ER | EEF-SX0J181ER | EEF-SX0J181ER |
| Product Name | Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic | CAP ALUM POLY 180UF 20% 6.3V SMD | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Configuration / Form Factor | Chip Capacitor | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |