330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C
330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C
330µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 2000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 10V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.019ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 10V SMD
CAP ALUM POLY 330UF 20% 10V SMD
CAPACITOR ALUM ELECT, 330UF, 10V, 20%, SMD; CAPACITANCE:330F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:10V; LIFE TIME @ TEMPERATURE:2000 HOURS @ 105. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14054-1-ND | 493-14054-6-ND | 58R6470 | PCJ1A331MCL1GS | PCJ1A331MCL1GS | 43889489 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 330Uf, 10V, 20%, Smd, Full Reel; Capacitance Nichicon | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 3.30E8 microF |