Vishay MKT1813422015 Film Capacitor
Vishay MKT1813422015 Film Capacitor
0.22µF Film Capacitor 63V 100V Polyester, Metallized Axial
CAP FILM 0.22UF 10% 100VDC AXIAL
CAP FILM 0.22UF 10% 100VDC AXIAL
CAPACITOR, AXIAL, FILM, .22UF, 63V AC, 6X14 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR POLYESTER FILM 0.22UF, 100V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP, 0.22µF, 100V, 10%, PET; Capacitance:0.22µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 117870 | 1733729 | 56-MKT1813422015-ND | MKT1813422015 | MKT1813422015 | 22250966 | 90B0370 | 78Y8365 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor | Capacitor Polyester Film 0.22Uf, 100V, 10%, Axial; Dielectric Type Vishay | Cap, 0.22Μf, 100V, 10%, Pet; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Axial Leaded | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |