KEMET Electronics Corporation 3300uF 40V 0.041 Ohm Capacitor PEH169KA4330QB2

Description
Cap Aluminum Lytic 3300uF 40V -10% to 30% (35 X 51mm) Screw Terminal 0.041 Ohm 4600mA 7000h 105°C Bulk Product overview: PEH169KA4330QB2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 40V, 0.041 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 40V, 0.041 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-PEH169KA4330QB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 3300uF 40V -10% to 30% (35 X 51mm) Screw Terminal 0.041 Ohm 4600mA 7000h 105°C Bulk Product overview: PEH169KA4330QB2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 40V, 0.041 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 40V, 0.041 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-PEH169KA4330QB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300uF 40V 0.041 Ohm Capacitor
58-PEH169KA4330QB2
3300uF 40V 0.041 Ohm Capacitor 58-PEH169KA4330QB2
Cap Aluminum Lytic 3300uF 40V -10% to 30% (35 X 51mm) Screw Terminal 0.041 Ohm 4600mA 7000h 105°C Bulk Product overview: PEH169KA4330QB2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 40V, 0.041 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 40V, 0.041 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-PEH169KA4330QB2 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 3300uF 40V -10% to 30% (35 X 51mm) Screw Terminal 0.041 Ohm 4600mA 7000h 105°C Bulk Product overview: PEH169KA4330QB2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 40V, 0.041 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 40V, 0.041 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-PEH169KA4330QB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-PEH169KA4330QB2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEH169KA4330QB2-ND
Aluminum Electrolytic Capacitors 399-PEH169KA4330QB2-ND
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 41mOhm @ 100Hz 7000 Hrs @ 105°C

3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 41mOhm @ 100Hz 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitors Rohs Compliant Kemet - 61AK2382 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitors Rohs Compliant Kemet
61AK2382
Aluminium Electrolytic Capacitors Rohs Compliant Kemet 61AK2382
ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES

ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - PEH169KA4330QB2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
PEH169KA4330QB2
Capacitors - Aluminum Electrolytic Capacitors PEH169KA4330QB2
CAP ALUM 3300UF 40V SCREW

CAP ALUM 3300UF 40V SCREW

Supplier's Site
Capacitor - 140944813 - Radwell International
Willingboro, NJ, United States
Capacitor
140944813
Capacitor 140944813
CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, WITH STUD, 3300UF, 40V, 36.6X5 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, WITH STUD, 3300UF, 40V, 36.6X5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-PEH169KA4330QB2 399-PEH169KA4330QB2-ND 61AK2382 PEH169KA4330QB2 140944813
Product Name 3300uF 40V 0.041 Ohm Capacitor Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitors Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers