Cornell Dubilier Aluminum Electrolytic Capacitors SEK470M035ST

Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 3.95Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 3.95Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2353-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2353-ND
Aluminum Electrolytic Capacitors 338-2353-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can 3.95Ohm 2000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can 3.95Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK470M035ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK470M035ST
Capacitors - Aluminum Electrolytic Capacitors SEK470M035ST
CAP ALUM 47UF 20% 35V RADIAL

CAP ALUM 47UF 20% 35V RADIAL

Supplier's Site
Capacitor - 17594371 - Radwell International
Willingboro, NJ, United States
Capacitor
17594371
Capacitor 17594371
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V,6.3MM X 11MM, 20%, RADIAL, CAPACITANCE:47F, VOLTAGE RATING:35V, PRODUCT RANGE:SEK SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:1000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V,6.3MM X 11MM, 20%, RADIAL, CAPACITANCE:47F, VOLTAGE RATING:35V, PRODUCT RANGE:SEK SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:1000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 338-2353-ND SEK470M035ST 17594371
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 4.70E7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1730253 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details