0.22µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAPACITOR, AXIAL, FILM, .22UF, 250V, 7X19 MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.22UF 5% 250VDC AXIAL
METALIZED POLYESTER FILM CAPACITOR
CAP FILM 0.22UF 5% 250VDC AXIAL
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813422254-ND | 66931695 | MKT1813422254 | 65C1186 | MKT1813422254 |
| Product Name | Film Capacitors | Capacitor | Capacitors - Film Capacitors | Metalized Polyester Film Capacitor Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |