MKT1813 Polyester Cap 15nF 250V 10%
MKT1813 Met PolyesterCap 0.015uF 250V 5%
MKT1813 Polyester Cap 15nF 250V 10%
0.015µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 0.015UF 10% 250VDC AXL
CAP, 0.015µF, 250V, 10%, PET; Capacitance:15000pF;
CAP, 0.015¦F, 250V, 10%, PET; CAPACITANCE:15000PF;
CAP FILM 0.015UF 10% 250VDC AXL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1854117 | 1854117P | 56-MKT1813315255-ND | MKT1813315255 | 57AC2611 | 111092252 | MKT1813315255 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 0.015Μf, 250V, 10%, Pet; Capacitance Vishay | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |