KEMET Electronics Corporation Aluminum Electrolytic Capacitors PEH200OO427AMB2

Description
2700µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 24mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
2700µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 24mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-PEH200OO427AMB2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEH200OO427AMB2-ND
Aluminum Electrolytic Capacitors 399-PEH200OO427AMB2-ND
2700µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 24mOhm @ 100Hz 15000 Hrs @ 85°C

2700µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 24mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitor, Aluminum Electrolytic;Cap 2700uF;Tol 20%;Stud can, 420V, low ESR - 70096587 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Aluminum Electrolytic;Cap 2700uF;Tol 20%;Stud can, 420V, low ESR
70096587
Capacitor, Aluminum Electrolytic;Cap 2700uF;Tol 20%;Stud can, 420V, low ESR 70096587
Capacitor, Aluminum Electrolytic;Cap 2700uF;Tol 20%;Stud can, 420V, low ESR

Capacitor, Aluminum Electrolytic;Cap 2700uF;Tol 20%;Stud can, 420V, low ESR

Supplier's Site
Capacitor - 66068543 - Radwell International
Willingboro, NJ, United States
Capacitor
66068543
Capacitor 66068543
CAPACITOR, SCREW TERMINALS WITH STUD, 2700UF, 420 VDC, 65X105 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SCREW TERMINALS WITH STUD, 2700UF, 420 VDC, 65X105 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 399-PEH200OO427AMB2-ND 70096587 66068543
Product Name Aluminum Electrolytic Capacitors Capacitor, Aluminum Electrolytic;Cap 2700uF;Tol 20%;Stud can, 420V, low ESR Capacitor
Configuration / Form Factor Leaded Capacitor Screw Terminal Leaded Capacitor
Applications General Purpose General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details