Vishay Intertechnology, Inc. Ceramic Capacitors PS0055BE20236AP1

Description
2000pF ±10% 5000V (5kV) Ceramic Capacitor N2200 Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2000pF ±10% 5000V (5kV) Ceramic Capacitor N2200 Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - PS0055BE20236AP1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
PS0055BE20236AP1-ND
Ceramic Capacitors PS0055BE20236AP1-ND
2000pF ±10% 5000V (5kV) Ceramic Capacitor N2200 Disk, Metal Fitting - Threaded

2000pF ±10% 5000V (5kV) Ceramic Capacitor N2200 Disk, Metal Fitting - Threaded

Buy Now Datasheet
Capacitor - 54514992 - Radwell International
Willingboro, NJ, United States
Capacitor
54514992
Capacitor 54514992
CAPACITOR, CERAMIC, SINGLE LAYER, RF POWER PLATE, 0.002 UF, 5000 V DC, N2200, SCREW TERMINAL, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, CERAMIC, SINGLE LAYER, RF POWER PLATE, 0.002 UF, 5000 V DC, N2200, SCREW TERMINAL, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Capacitors Capacitors
Product Number PS0055BE20236AP1-ND 54514992
Product Name Ceramic Capacitors Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - OTBH105KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1808JA250101KCTSP-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details