The PSU54015B is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 540-648 µF and a rated voltage of 110/125 Vac. It is housed in a round bakelite case measuring 5 inches in diameter and 4 3/8 inches in length. The capacitor operates within a temperature range of -40°C to 65°C and is designed for 50 Hz to 60 Hz operation. It meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
540µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
Win Source Part Number: 1101834-PSU54015B
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: PSU
Package: Bulk
Applications: Motor Start
Height - Seated (Max): 4.435" (112.65mm)
Standard Package: 1
Capacitance: 540 µF
Tolerance: 0%, +20%
Voltage - Rated: 125 V
Polarization: Bi-Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - QC Terminals
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.813" Dia (46.05mm)
Alternative Parts (Cross-Reference): PSU59015A; PSU54015A; PSU54065A; E36D251LPN561TA54MPS
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-PSU54015B,PSU54
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 540µF 125V
CAPACITOR, 540-648 MFD, 110-125 VAC, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 540UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU54015B | 338-3352-ND | 1101834-PSU54015B | 2002-PSU54015B | 66025687 | PSU54015B |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors | Film Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 540 microF | 540 microF | 540 microF | 540 microF | 648000 microF | 540 microF |
| WVAC | 125 volts | 125 volts | 125 volts |