Murata Electronics Ceramic Capacitors RDER73A223K3K1H03B

Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8948-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8948-ND
Ceramic Capacitors 490-8948-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor - 123170433 - Radwell International
Willingboro, NJ, United States
Capacitor
123170433
Capacitor 123170433
CAPACITOR, CERAMIC, MULTI-LAYER, .022 UF, 1000V, 10%, RADIAL. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, CERAMIC, MULTI-LAYER, .022 UF, 1000V, 10%, RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - RDER73A223K3K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER73A223K3K1H03B
Ceramic Capacitors RDER73A223K3K1H03B
CAP CER 0.022UF 1KV X7R RADIAL

CAP CER 0.022UF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-8948-ND 123170433 RDER73A223K3K1H03B
Product Name Ceramic Capacitors Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details