Murata Electronics Ceramic Capacitors RDER72E105MUE1H03A

Description
1µF ±20% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±20% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9241-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9241-3-ND
Ceramic Capacitors 490-9241-3-ND
1µF ±20% 250V Ceramic Capacitor X7R Radial

1µF ±20% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9241-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9241-1-ND
Ceramic Capacitors 490-9241-1-ND
1µF ±20% 250V Ceramic Capacitor X7R Radial

1µF ±20% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER72E105MUE1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72E105MUE1H03A
Ceramic Capacitors RDER72E105MUE1H03A
CAP CER 1UF 250V X7R RADIAL

CAP CER 1UF 250V X7R RADIAL

Supplier's Site Datasheet
Capacitor - 225786292 - Radwell International
Willingboro, NJ, United States
Capacitor
225786292
Capacitor 225786292
CAPACITOR, CERAMIC, 1UF, 250V, X7R, RADIAL. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, CERAMIC, 1UF, 250V, X7R, RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 490-9241-3-ND RDER72E105MUE1H03A 225786292
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details