Vishay Precision Group Film Capacitors MKT1813533064

Description
3.3µF Film Capacitor 40V 63V Polyester, Metallized Axial
Request a Quote Datasheet
Description
3.3µF Film Capacitor 40V 63V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813533064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813533064-ND
Film Capacitors 56-MKT1813533064-ND
3.3µF Film Capacitor 40V 63V Polyester, Metallized Axial

3.3µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813533064 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813533064
Capacitors - Film Capacitors MKT1813533064
CAP FILM 3.3UF 5% 63VDC AXIAL

CAP FILM 3.3UF 5% 63VDC AXIAL

Supplier's Site
Capacitor - 22251038 - Radwell International
Willingboro, NJ, United States
Capacitor
22251038
Capacitor 22251038
CAPACITOR, AXIAL, POLYESTER FILM, 3.3UF, 63V, 10X26.5MM, THROUGH HOLE,. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, POLYESTER FILM, 3.3UF, 63V, 10X26.5MM, THROUGH HOLE,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor Polyester Film Film 3.3Uf 5%, 63V; Dielectric Type Vishay - 28M9255 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 3.3Uf 5%, 63V; Dielectric Type Vishay
28M9255
Capacitor Polyester Film Film 3.3Uf 5%, 63V; Dielectric Type Vishay 28M9255
CAPACITOR POLYESTER FILM FILM 3.3UF 5%, 63V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 3.3UF 5%, 63V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1813533064-ND MKT1813533064 22251038 28M9255
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Capacitor Polyester Film Film 3.3Uf 5%, 63V; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers