0.1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 0.1UF 20% 100VDC RAD
CAP FILM 0.1UF 20% 100VDC RAD
WIMA Components MKS2D031001A00MSSD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1656-ND | MKS2D031001A00MSSD | MKS2D031001A00MSSD | |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 100 C (-67 to 212 F) |