KEMET Electronics Corporation Film Capacitors PME271M633KR30

Description
PME271M capacitor,330nF 275Vac 25.4mm
Request a Quote Datasheet
Description
PME271M capacitor,330nF 275Vac 25.4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 210538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
210538P
Film Capacitors 210538P
PME271M capacitor,330nF 275Vac 25.4mm

PME271M capacitor,330nF 275Vac 25.4mm

Supplier's Site
Film Capacitors - 210538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
210538
Film Capacitors 210538
KEMET PME271M633KR30 Paper Capacitor

KEMET PME271M633KR30 Paper Capacitor

Supplier's Site
Film Capacitors - 1726730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1726730
Film Capacitors 1726730
KEMET PME271M633KR30 Paper Capacitor

KEMET PME271M633KR30 Paper Capacitor

Supplier's Site
Film Capacitors - PME271M633KR30 - 930763-PME271M633KR30 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - PME271M633KR30
930763-PME271M633KR30
Film Capacitors - PME271M633KR30 930763-PME271M633KR30
Manufacturer: Kemet Win Source Part Number: 930763-PME271M633KR3 0 Series: PME271M Operating Temperature Range: -40°C ~ 110°C Features: 0.33 µF Film Capacitor 275V - Paper, Metallized Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: PME271 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010

Manufacturer: Kemet
Win Source Part Number: 930763-PME271M633KR30
Series: PME271M
Operating Temperature Range: -40°C ~ 110°C
Features: 0.33 µF Film Capacitor 275V - Paper, Metallized Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: PME271
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010

Buy Now Datasheet
Film Capacitors - 399-7486-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-7486-ND
Film Capacitors 399-7486-ND
0.33µF Film Capacitor 275V Paper, Metallized Radial

0.33µF Film Capacitor 275V Paper, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.33uF Capacitor
62-PME271M633KR30
0.33uF Capacitor 62-PME271M633KR30
Film Capacitor, Paper, 10% +Tol, 10% -Tol, 0.33uF, Product overview: PME271M633KR30 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME271M633KR30 can be used for catalog matching and distributor lookup.

Film Capacitor, Paper, 10% +Tol, 10% -Tol, 0.33uF, Product overview: PME271M633KR30 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PME271M633KR30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 61840321 - Radwell International
Willingboro, NJ, United States
Capacitor
61840321
Capacitor 61840321
CAPACITOR, RADIAL BOX, FILM, .33UF, 275 VAC, 10%, L/S 25.4 MM, 30.5X12.1X19 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL BOX, FILM, .33UF, 275 VAC, 10%, L/S 25.4 MM, 30.5X12.1X19 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Film Capacitors PME271M633KR30
CAP FILM 0.33UF 10% 275VAC RAD

CAP FILM 0.33UF 10% 275VAC RAD

Supplier's Site
Film Capacitors - PME271M633KR30 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
PME271M633KR30
Film Capacitors PME271M633KR30
CAP FILM 0.33UF 10% 275VAC RAD

CAP FILM 0.33UF 10% 275VAC RAD

Supplier's Site Datasheet
Cap, Sup, X2, Paper, 0.33Uf, 275Vac, Rad; Dielectric Type Kemet - 06M4940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Paper, 0.33Uf, 275Vac, Rad; Dielectric Type Kemet
06M4940
Cap, Sup, X2, Paper, 0.33Uf, 275Vac, Rad; Dielectric Type Kemet 06M4940
CAP, SUP, X2, PAPER, 0.33UF, 275VAC, RAD; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, X2, PAPER, 0.33UF, 275VAC, RAD; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - PME271M633KR30 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
PME271M633KR30
Film Capacitors PME271M633KR30
CAP FILM 0.33UF 10% 275VAC RAD

CAP FILM 0.33UF 10% 275VAC RAD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 210538P 210538 1726730 930763-PME271M633KR30 399-7486-ND 62-PME271M633KR30 61840321 PME271M633KR30 PME271M633KR30 06M4940 PME271M633KR30
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors - PME271M633KR30 Film Capacitors 0.33uF Capacitor Capacitor Capacitors - Film Capacitors Film Capacitors Cap, Sup, X2, Paper, 0.33Uf, 275Vac, Rad; Dielectric Type Kemet Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive Automotive RF / Microwave; EMI, RFI Suppression
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Range 0.3300 microF 0.3300 microF 330000 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH160J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details