Vishay Precision Group Film Capacitors MKT1813447405

Description
MKT1813 Polyester Cap 470nF 400V 10%
Request a Quote Datasheet
Description
MKT1813 Polyester Cap 470nF 400V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1854381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854381
Film Capacitors 1854381
MKT1813 Polyester Cap 470nF 400V 10%

MKT1813 Polyester Cap 470nF 400V 10%

Supplier's Site
Film Capacitors - 1854381P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854381P
Film Capacitors 1854381P
MKT1813 Met Polyester Cap 0.47uF 400V 5%

MKT1813 Met Polyester Cap 0.47uF 400V 5%

Supplier's Site
Film Capacitors - 1731469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731469
Film Capacitors 1731469
MKT1813 Polyester Cap 470nF 400V 10%

MKT1813 Polyester Cap 470nF 400V 10%

Supplier's Site
Film Capacitors - MKT1813447405-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1813447405-ND
Film Capacitors MKT1813447405-ND
0.47µF Film Capacitor 200V 400V Polyester, Metallized Axial

0.47µF Film Capacitor 200V 400V Polyester, Metallized Axial

Buy Now Datasheet
Cap, 0.47Μf, 400V, 10%, Pet; Capacitance Vishay - 57AC2623 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 400V, 10%, Pet; Capacitance Vishay
57AC2623
Cap, 0.47Μf, 400V, 10%, Pet; Capacitance Vishay 57AC2623
CAP, 0.47µF, 400V, 10%, PET; Capacitance:0.47µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes

CAP, 0.47µF, 400V, 10%, PET; Capacitance:0.47µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1813447405 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813447405
Capacitors - Film Capacitors MKT1813447405
CAP FILM 0.47UF 10% 400VDC AXIAL

CAP FILM 0.47UF 10% 400VDC AXIAL

Supplier's Site
Capacitor - 111005167 - Radwell International
Willingboro, NJ, United States
Capacitor
111005167
Capacitor 111005167
CAP, 0.47¦F, 400V, 10%, PET; CAPACITANCE:0.47¦F; VOLTAGE RATING:400V; CAPACITOR DIELECTRIC TYPE:PET (POLYESTER); CAPACITANCE TOLERANCE:¦ 10%; PRODUCT RANGE:MKT1813 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 0.47¦F, 400V, 10%, PET; CAPACITANCE:0.47¦F; VOLTAGE RATING:400V; CAPACITOR DIELECTRIC TYPE:PET (POLYESTER); CAPACITANCE TOLERANCE:¦ 10%; PRODUCT RANGE:MKT1813 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1854381 1854381P MKT1813447405-ND 57AC2623 MKT1813447405 111005167
Product Name Film Capacitors Film Capacitors Film Capacitors Cap, 0.47Μf, 400V, 10%, Pet; Capacitance Vishay Capacitors - Film Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature 100 C (212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details