Kyocera Corporation Ceramic Capacitors SA305C224KAR

Description
0.22µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3153-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3153-1-ND
Ceramic Capacitors 478-3153-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Axial

0.22µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 478-3153-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3153-2-ND
Ceramic Capacitors 478-3153-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Axial

0.22µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA305C224KAR - 1246026-SA305C224KAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA305C224KAR
1246026-SA305C224KAR
Ceramic Capacitors - SA305C224KAR 1246026-SA305C224KAR
Manufacturer: AVX Corporation Win Source Part Number: 1246026-SA305C224KAR Manufacturer Homepage: www.avx.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1246026-SA305C224KAR
Manufacturer Homepage: www.avx.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
0.22uF 50V Capacitor
60-SA305C224KAR
0.22uF 50V Capacitor 60-SA305C224KAR
Cap Ceramic 0.22uF 50V X7R 10% Axial 125°C T/R Product overview: SA305C224KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA305C224KAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 50V X7R 10% Axial 125°C T/R Product overview: SA305C224KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA305C224KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 16062645 - Radwell International
Willingboro, NJ, United States
Capacitor
16062645
Capacitor 16062645
(PRICE/TC) CERAMIC CAPACITOR 0.22UF 50V, X7R, 10%, AXIAL, CAPACITANCE:0.22¦F, VOLTAGE RATING:50V, PRODUCT RANGE:SPINGUARD SA SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:AXIAL LEADED, DIELECTRIC CHARACTERISTIC:X7R, NO. OF PINS:2 ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) CERAMIC CAPACITOR 0.22UF 50V, X7R, 10%, AXIAL, CAPACITANCE:0.22¦F, VOLTAGE RATING:50V, PRODUCT RANGE:SPINGUARD SA SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:AXIAL LEADED, DIELECTRIC CHARACTERISTIC:X7R, NO. OF PINS:2 ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor 0.22Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 56K3467 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
56K3467
Ceramic Capacitor 0.22Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 56K3467
CERAMIC CAPACITOR 0.22UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.81mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.81mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.22Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx - 75M2754 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
75M2754
Ceramic Capacitor 0.22Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx 75M2754
CERAMIC CAPACITOR 0.22UF 50V, X7R, 10%, AXIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 50V, X7R, 10%, AXIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SA305C224KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA305C224KAR
Ceramic Capacitors SA305C224KAR
CAP CER 0.22UF 50V X7R AXIAL

CAP CER 0.22UF 50V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3153-1-ND 1246026-SA305C224KAR 60-SA305C224KAR 16062645 56K3467 75M2754 SA305C224KAR
Product Name Ceramic Capacitors Ceramic Capacitors - SA305C224KAR 0.22uF 50V Capacitor Capacitor Ceramic Capacitor 0.22Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.22Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers