Kyocera Corporation Supercapacitors/Ultracapacitors SCCW45B107SSB

Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet
Description
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SCCW45B107SSB
Supercapacitors/Ultracapacitors SCCW45B107SSB
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302751-SCCW45B107SSB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302751-SCCW45B107SSB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302751-SCCW45B107SSB
Win Source Part Number: 1302751-SCCW45B107SS B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: Solder Lug Package: Bulk Height - Seated (Max): 1.850" (47.00mm) Standard Package: 100 Capacitance: 100 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 8mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can - Solder Lug Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-10024,SCCW45B107 VSB

Win Source Part Number: 1302751-SCCW45B107SSB
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: Solder Lug
Package: Bulk
Height - Seated (Max): 1.850" (47.00mm)
Standard Package: 100
Capacitance: 100 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 8mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Solder Lug
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-10024,SCCW45B107VSB

Buy Now Datasheet
Supercapacitors - 1862182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1862182
Supercapacitors 1862182
KYOCERA AVX SCCW45B107SSB Supercapacitor

KYOCERA AVX SCCW45B107SSB Supercapacitor

Supplier's Site
Supercapacitors - 1862194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1862194
Supercapacitors 1862194
KYOCERA AVX SCCW45B107SSB Supercapacitor

KYOCERA AVX SCCW45B107SSB Supercapacitor

Supplier's Site
CAPACITOR 100F -10% +30% 2.7V TH - 66-SCCW45B107SSB - Utmel Electronic Limited
Hong Kong, China
CAPACITOR 100F -10% +30% 2.7V TH
66-SCCW45B107SSB
CAPACITOR 100F -10% +30% 2.7V TH 66-SCCW45B107SSB
CAPACITOR 100F -10% +30% 2.7V TH

CAPACITOR 100F -10% +30% 2.7V TH

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCW45B107SSB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCW45B107SSB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCW45B107SSB
CAPACITOR 100F -10% +30% 2.7V TH

CAPACITOR 100F -10% +30% 2.7V TH

Supplier's Site
Cap, 100F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx - 10AC9082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx
10AC9082
Cap, 100F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx 10AC9082
CAP, 100F, 2.7V, SUPER CAP, RADIAL; Capacitance:100F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

CAP, 100F, 2.7V, SUPER CAP, RADIAL; Capacitance:100F; Voltage Rating:2.7V; Capacitor Terminals:Radial Leaded; Product Range:SCC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 60°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Super Capacitor, 100F, 2.7V, Radial; Capacitance Kyocera Avx - 84AJ1392 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor, 100F, 2.7V, Radial; Capacitance Kyocera Avx
84AJ1392
Super Capacitor, 100F, 2.7V, Radial; Capacitance Kyocera Avx 84AJ1392
SUPER CAPACITOR, 100F, 2.7V, RADIAL; Capacitance:100F; Capacitance Tolerance:-10%, +30%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.008ohm; Product Range:SCC Series; Diameter:22mmRoHS Compliant: Yes

SUPER CAPACITOR, 100F, 2.7V, RADIAL; Capacitance:100F; Capacitance Tolerance:-10%, +30%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.008ohm; Product Range:SCC Series; Diameter:22mmRoHS Compliant: Yes

Supplier's Site
Capacitor - 55521419 - Radwell International
Willingboro, NJ, United States
Capacitor
55521419
Capacitor 55521419
CAPACITOR, SOLDER PIN, SUPERCAPACITOR, 100F, 2.7V, 22X45 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SOLDER PIN, SUPERCAPACITOR, 100F, 2.7V, 22X45 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCW45B107SSB - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCW45B107SSB
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCW45B107SSB
CAPACITOR 100F -10% +30% 2.7V TH

CAPACITOR 100F -10% +30% 2.7V TH

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics RS Components, Ltd. Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SCCW45B107SSB 1302751-SCCW45B107SSB 1862182 66-SCCW45B107SSB SCCW45B107SSB 10AC9082 84AJ1392 55521419 SCCW45B107SSB
Product Name Supercapacitors/Ultracapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors CAPACITOR 100F -10% +30% 2.7V TH Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 100F, 2.7V, Super Cap, Radial; Capacitance Kyocera Avx Super Capacitor, 100F, 2.7V, Radial; Capacitance Kyocera Avx Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitance Range 1.00E8 microF 1.00E8 microF 1.00E8 microF 1.00E8 microF 1.00E8 microF 1.00E8 microF 1.00E8 microF 1.00E8 microF
WVDC 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Lead Style 2 pins cover Radial Radial Radial
Mounting Style Cell Through Hole; Through Hole Through Hole; Radial, Can - Solder Lug Through Hole; Through Hole
Technology Multilayer Single-Layer Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers