10µF 25V Aluminum - Polymer Capacitors Radial, Can 63mOhm 2000 Hrs @ 105°C
10µF 25V Aluminum - Polymer Capacitors Radial, Can 63mOhm 2000 Hrs @ 105°C
CAPACITOR, ALUMINUM ORGANIC POLYMER, 10UF, 25, VOLTS 20% DIAMETER 6.3MM, LENGTH 7MM, SERIES RNS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY 10UF 20% 25V T/H
CAP ALUM POLY 10UF 20% 25V T/H
| DigiKey | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-16275-3-ND | 89T0572 | 123450928 | RNS1E100MDS1JT | RNS1E100MDS1JT |
| Product Name | Aluminum - Polymer Capacitors | Polymer / Tp&ammo Nichicon | Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |