0.1µF Film Capacitor 63V 100V Polyester, Metallized Axial
CAP FILM 0.1UF 10% 100VDC AXIAL
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 100V; CAPACITANCE:0.1¦F; VOLTAGE RATING:100V; DIELECTRIC TYPE:METALLIZED PET; CAPACITANCE TOLERANCE:¦ 10%; PRODUCT RANGE:MKT1813 SERIES; CAPACITOR CASE STYLE:-; LEAD SPACING:-; NO. OF PINS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.1UF 10% 100VDC AXIAL
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 100V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813410015-ND | MKT1813410015 | 22250950 | MKT1813410015 | 90B0346 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors | Capacitor Polyester Film Film 0.1Uf 10%, 100V; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | Metallized PET |