KEMET Electronics Corporation Cap, 47Μf, 400V; Capacitance Kemet PEG124VL2470QL1

Description
CAP, 47µF, 400V; Capacitance:47µF; Voltage Rating:400V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:20mm; Lead Spacing:-; Height:46mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 47µF, 400V; Capacitance:47µF; Voltage Rating:400V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:20mm; Lead Spacing:-; Height:46mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 400V; Capacitance Kemet - 48AC1766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 400V; Capacitance Kemet
48AC1766
Cap, 47Μf, 400V; Capacitance Kemet 48AC1766
CAP, 47µF, 400V; Capacitance:47µF; Voltage Rating:400V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:20mm; Lead Spacing:-; Height:46mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 47µF, 400V; Capacitance:47µF; Voltage Rating:400V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:20mm; Lead Spacing:-; Height:46mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 43477302 - Radwell International
Willingboro, NJ, United States
Capacitor
43477302
Capacitor 43477302
CAP, 47UF, 400V, CAPACITANCE:47UF, VOLTAGE RATING:400V, PRODUCT RANGE:PEG124 SERIES, CAPACITANCE TOLERANCE:+30%, -10%, CAPACITOR TERMINALS:AXIAL LEADED, DIAMETER:20MM, LEAD SPACING:-, HEIGHT:46MM, OPERATING TEMPERATURE MIN:-40°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 47UF, 400V, CAPACITANCE:47UF, VOLTAGE RATING:400V, PRODUCT RANGE:PEG124 SERIES, CAPACITANCE TOLERANCE:+30%, -10%, CAPACITOR TERMINALS:AXIAL LEADED, DIAMETER:20MM, LEAD SPACING:-, HEIGHT:46MM, OPERATING TEMPERATURE MIN:-40°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors
Product Number 48AC1766 43477302
Product Name Cap, 47Μf, 400V; Capacitance Kemet Capacitor
Configuration / Form Factor Leaded Capacitor; Axial Leaded Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers