0.33µF Film Capacitor 63V 100V Polyester, Metallized Axial
MKT 330nF 10% 100Vdc AXIAL ENCASED / LOOSE, AXIAL
CAPACITOR, FILM, 330NF 100V DC 63V AC, 10%, AXIAL, MKT1813 SERIES, 6MM X 19MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.33UF 10% 100VDC AXIAL
CAP FILM 0.33UF 10% 100VDC AXIAL
| DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813433015-ND | 90B0387 | 188295953 | MKT1813433015 | MKT1813433015 |
| Product Name | Film Capacitors | Mkt 330Nf 10% 100Vdc Axial Encased / Loose, Axial Vishay | Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |