KEMET Electronics Corporation Film Capacitors PME261EB5330KR30

Description
CAP FILM RAD
Request a Quote Datasheet
Description
CAP FILM RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-PME261EB5330KR30-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM RAD

CAP FILM RAD

Buy Now Datasheet
Cap, 0.033Μf, 630V, 10%, Paper, Radial; Capacitance Kemet - 69AC6327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 630V, 10%, Paper, Radial; Capacitance Kemet
69AC6327
Cap, 0.033Μf, 630V, 10%, Paper, Radial; Capacitance Kemet 69AC6327
CAP, 0.033µF, 630V, 10%, PAPER, RADIAL; Capacitance:33000pF; Voltage Rating:630V; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 10%; Product Range:PME261 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.033µF, 630V, 10%, PAPER, RADIAL; Capacitance:33000pF; Voltage Rating:630V; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 10%; Product Range:PME261 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 106929469 - Radwell International
Willingboro, NJ, United States
Capacitor
106929469
Capacitor 106929469
CAP, 0.033UF, 630V, 10%, PAPER, RADIAL, CAPACITANCE:33000PF, VOLTAGE RATING:630V, CAPACITOR DIELECTRIC TYPE:PAPER (MP), CAPACITANCE TOLERANCE: 10%, PRODUCT RANGE:PME261 SERIES, CAPACITOR CASE STYLE:RADIAL BOX, CAPACITOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 0.033UF, 630V, 10%, PAPER, RADIAL, CAPACITANCE:33000PF, VOLTAGE RATING:630V, CAPACITOR DIELECTRIC TYPE:PAPER (MP), CAPACITANCE TOLERANCE: 10%, PRODUCT RANGE:PME261 SERIES, CAPACITOR CASE STYLE:RADIAL BOX, CAPACITOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 399-PME261EB5330KR30-ND 69AC6327 106929469
Product Name Film Capacitors Cap, 0.033Μf, 630V, 10%, Paper, Radial; Capacitance Kemet Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details