Win Source Part Number: 1360059-MKT181351001
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKT1813
Package: Bulk
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 1 µF
Tolerance: ±5%
Applications: General Purpose
Size / Dimension: 0.335" Dia x 0.748" L (8.50mm x 19.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Dielectric Material: Polyester, Metallized
1µF Film Capacitor 63V 100V Polyester, Metallized Axial
Cap Film 1uF 100V PET 5%( 8.5 X 19mm) Axial 100°C Bulk Product overview: MKT1813510014 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813510014 can be used for catalog matching and distributor lookup.
CAP FILM 1UF 5% 100VDC AXIAL
CAP FILM 1UF 5% 100VDC AXIAL
CAPACITOR POLYESTER FILM FILM 1UF 5%, 100V,; CAPACITANCE:1¦F; VOLTAGE RATING:100V; DIELECTRIC TYPE:METALLIZED PET; CAPACITANCE TOLERANCE:¦ 5%; PRODUCT RANGE:MKT1813 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR POLYESTER FILM FILM 1UF 5%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360059-MKT1813510014 | 56-MKT1813510014-ND | 62-MKT1813510014 | MKT1813510014 | MKT1813510014 | 22251010 | 95F8752 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | 1uF 100V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitor | Capacitor Polyester Film Film 1Uf 5%, 100V,; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 100 volts | 100 volts | 100 volts |